Status: | Unknown |
---|---|
Series: | 219 Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | 219 Series |
Breaking Capacity Current AC | 150A |
Approval Bodies | IEC |
Breaking Capacity | 150A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Type Blowing Characteristic | Antisurge |
Fuse 250V Iec Td Ebc 5X20 Rohs 2.5A/ Bulk |Littelfuse 021902.5MXABP | Newark Electronics |
CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V | element14 |
Cylindrical Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a 021902.5MXABP?
Additional datasheets, footprints and schematics for 021902.5MXABP are listed on our Part Details page. You can also find images and similar parts to 021902.5MXABP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 021902.5MXABP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 021902.5MXABP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 021902.5MXABP fall under?
The 021902.5MXABP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 021902.5MXABP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 021902.5MXABP you can contact the distributor directly for product support, shipping queries etc.
Is the 021902.5MXABP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 021902.5MXABP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 021902.5MXABP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 021902.5MXABP often in real-time on the comparison pages.
What if I can't find stock of 021902.5MXABP?
You can fill out our help required form which you can use to request a quote for 021902.5MXABP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.