Status: | Unknown |
---|---|
Series: | 216 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
430
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
40,917
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
11,077
in stock
|
Buy Now | |
Farnell
from US$0.59
|
10,727
in stock
|
Buy Now | |
element14
from US$0.81
|
10,717
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$0.44
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
997
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
769
in stock
|
Buy Now | |
RS Americas
from US$0.91
|
393
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3.15A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | 216 Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | BSI CCC CE CSA K-Mark METI SEMKO VDE |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 1.5kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 5.2mm |
Fuse Type Blowing Characteristic | Fast Acting |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
216 Series Fast-Acting 250 V 3.15 A ╪5 x 20 mm Axial Lead Ceramic Cartridge Fuse | Future Electronics |
Cartridge Fuse, Fast Acting, 3.15A, 250V | Newark Electronics |
CARTRIDGE FUSE, FAST ACTING, 3.15A, 250V | Farnell |
Fuse: fuse | Transfer Multisort Elektronik |
Littelfuse Fuse 5 x 20mm, 315mA, 250V, Quick Acting F | Distrelec |
Quick acting F HBC min fuse,3.15A 5x20mm | RS |
Quick acting F HBC min fuse, 3.15A 5x20mm | Littelfuse 02163.15MXP | RS Americas |
315mA 250V 5X20 fast ceramic | Rutronik |
3.15AMP 250V FA | TTI Europe |
Cylindrical Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a 02163.15MXP?
Additional datasheets, footprints and schematics for 02163.15MXP are listed on our Part Details page. You can also find images and similar parts to 02163.15MXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02163.15MXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02163.15MXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02163.15MXP fall under?
The 02163.15MXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 02163.15MXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02163.15MXP you can contact the distributor directly for product support, shipping queries etc.
Is the 02163.15MXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02163.15MXP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 02163.15MXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02163.15MXP often in real-time on the comparison pages.
What if I can't find stock of 02163.15MXP?
You can fill out our help required form which you can use to request a quote for 02163.15MXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.