02160025-000 Sensors by TE Connectivity

APS 0-90 DEG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$484.37

Distributor Stock
Logo for Farnell
Farnell
from US$503.85
1
in stock
Buy Now
Logo for element14
element14
from US$484.37
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Aps 0-90 Deg Std Anglestar |Te Connectivity 02160025-000 | Newark Electronics
Anglestar Protractor System Digital Output 0° to 90° | Avnet America
POSITION SENSORS | Richardson RFPD
Industrial Pressure Sensors ANGLESTAR PROTRACTOR-90 DEG | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02160025-000?

Additional datasheets, footprints and schematics for 02160025-000 are listed on our Part Details page. You can also find images and similar parts to 02160025-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02160025-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02160025-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02160025-000 fall under?

The 02160025-000 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to 02160025-000 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02160025-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 02160025-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 02160025-000 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 02160025-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02160025-000 often in real-time on the comparison pages.

What if I can't find stock of 02160025-000?

You can fill out our help required form which you can use to request a quote for 02160025-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay