Status: | Unknown |
---|---|
Series: | Slo-Blo 213 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
942
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
669
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
293
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 2.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | Slo-Blo 213 Series |
Breaking Capacity Current AC | 35A |
Approval Bodies | BS BSI IEC SEMKO VDE |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Type Blowing Characteristic | Antisurge |
Voltage Rating V DC | 250V |
Fuse: fuse | Transfer Multisort Elektronik |
213 Series Time Lag 250 V 2.5 A ╪ 5 x 20 mm Axial Lead Glass Cartridge Fuse | Future Electronics |
Anti surge T LBC min fuse,2.5A 5x20mm | RS |
Littelfuse Fuse 5 x 20mm, 2.5A, 250V, Time Lag T | Distrelec |
Anti surge T LBC min fuse, 2.5A 5x20mm | Littelfuse 021302.5MXP | RS Americas |
2.5A 250V slow 5x20 glass | Rutronik |
Fuse, Cartridge, 2.5A, 5X20Mm, Slow Blow | Newark Electronics |
CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V | element14 |
2.5 AMP 250VAC SLO BLO | TTI Europe |
Cylindrical Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a 021302.5MXP?
Additional datasheets, footprints and schematics for 021302.5MXP are listed on our Part Details page. You can also find images and similar parts to 021302.5MXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 021302.5MXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 021302.5MXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 021302.5MXP fall under?
The 021302.5MXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 021302.5MXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 021302.5MXP you can contact the distributor directly for product support, shipping queries etc.
Is the 021302.5MXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 021302.5MXP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS, Distrelec and RS Americas have stock available or on a lead time for 021302.5MXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 021302.5MXP often in real-time on the comparison pages.
What if I can't find stock of 021302.5MXP?
You can fill out our help required form which you can use to request a quote for 021302.5MXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.