Status: | Unknown |
---|---|
Series: | 213 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
16,085
in stock
|
Buy Now | |
element14
from US$0.69
|
16,085
in stock
|
Buy Now | |
Farnell
from US$0.66
|
16,085
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
2,425
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,122
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,000
in stock
|
Buy Now | |
Micros
from US$0.14
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
878
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
800
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
117
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | 213 Series |
Breaking Capacity Current AC | 35A |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Cartridge Fuse, Time Delay, 1A, 250V | Newark Electronics |
CARTRIDGE FUSE, TIME DELAY, 1A, 250V | element14 |
Anti surge T LBC min fuse,1A 5x20mm | RS |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse: time-lag | Micros |
Littelfuse Fuse 5 x 20mm, 1A, 250V, Time Lag T | Distrelec |
213 Series Time Lag 250 V 1 A ╪ 5 x 20 mm Axial Lead Glass Cartridge Fuse | Future Electronics |
Anti surge T LBC min fuse, 1A 5x20mm | Littelfuse 0213001.MXP | RS Americas |
1A 250V slow 5x20 glass | Rutronik |
1 AMP 250V SLO BLO | TTI Europe |
Cylindrical Fuse | Relay Specialties |
Where can I find additional details, specifications and documents for a 0213001.MXP?
Additional datasheets, footprints and schematics for 0213001.MXP are listed on our Part Details page. You can also find images and similar parts to 0213001.MXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0213001.MXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0213001.MXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0213001.MXP fall under?
The 0213001.MXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0213001.MXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0213001.MXP you can contact the distributor directly for product support, shipping queries etc.
Is the 0213001.MXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0213001.MXP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and CoreStaff have stock available or on a lead time for 0213001.MXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0213001.MXP often in real-time on the comparison pages.
What if I can't find stock of 0213001.MXP?
You can fill out our help required form which you can use to request a quote for 0213001.MXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.