Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | WEIDMULLER SAK Series Terminal Blocks |
---|---|
Accessory Type | Modular PE Terminal |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Length / Height | 30mm |
External Width | 27.5mm |
Height | 30mm |
Pitch Spacing | 9mm |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.5mm² |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 22AWG |
Modular Pe Terminal, Sak Series Tb | Newark Electronics |
MODULAR PE TERMINAL, SAK SERIES TB | element14 |
Where can I find additional details, specifications and documents for a 021120 AKE4?
Additional datasheets, footprints and schematics for 021120 AKE4 are listed on our Part Details page. You can also find images and similar parts to 021120 AKE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 021120 AKE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 021120 AKE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 021120 AKE4 fall under?
The 021120 AKE4 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 021120 AKE4 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 021120 AKE4 you can contact the distributor directly for product support, shipping queries etc.
Is the 021120 AKE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 021120 AKE4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 021120 AKE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 021120 AKE4 often in real-time on the comparison pages.
What if I can't find stock of 021120 AKE4?
You can fill out our help required form which you can use to request a quote for 021120 AKE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.