Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Electronic |
---|---|
Enclosure Material | Phenolic |
External Height - Metric | 32mm |
External Width - Metric | 63.75mm |
External Depth - Metric | 89.15mm |
IP Rating | - |
Body Color | Black |
Enclosure, Box/Lid, Desktop, Phenolic, Black, 3.5x2.5x1.25 In, Buy Lid Seperately | Davies Molding 0210-A | RS Americas |
Enclosure, Electronic, Phenolic, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 0210-A?
Additional datasheets, footprints and schematics for 0210-A are listed on our Part Details page. You can also find images and similar parts to 0210-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0210-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0210-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0210-A fall under?
The 0210-A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 0210-A when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0210-A you can contact the distributor directly for product support, shipping queries etc.
Is the 0210-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0210-A have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 0210-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0210-A often in real-time on the comparison pages.
What if I can't find stock of 0210-A?
You can fill out our help required form which you can use to request a quote for 0210-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.