Status: | Unknown |
---|---|
Series: | Standard .093" Series |
RoHS: | Unknown |
Prices starting from US$0.0384
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0384
|
1,526,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
763,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0418
|
77,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
67,775
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .093" Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Standard .093" Pin and Socket Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
CONTACT, PIN, 14-20AWG, CRIMP | Farnell |
REELED TERMINALS | TTI Europe |
093 Male Crp Term Chain Tin 14-20 Rohs Compliant: Yes |Molex 02-09-2166 | Newark Electronics |
Crimp 2.36mm Male 14-20 AWG Tin reel | RS |
Crimp 2.36mm Male 14-20 AWG Tin reel | Molex Incorporated 02-09-2166 | RS Americas |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 02-09-2166?
Additional datasheets, footprints and schematics for 02-09-2166 are listed on our Part Details page. You can also find images and similar parts to 02-09-2166 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-09-2166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-09-2166 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-09-2166 fall under?
The 02-09-2166 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-09-2166 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-2166 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-09-2166 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-09-2166 have stock available?
Authorised distributors including Chip One Stop, Farnell, TTI Europe, Newark Electronics and RS have stock available or on a lead time for 02-09-2166.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-09-2166 often in real-time on the comparison pages.
What if I can't find stock of 02-09-2166?
You can fill out our help required form which you can use to request a quote for 02-09-2166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.