Status: | Unknown |
---|---|
Series: | Standard .062" 1854 Series |
RoHS: | Compliant |
Prices starting from US$0.0245
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
15,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
80,000
in stock
|
Buy Now | |
element14
from US$0.0316
|
80,000
in stock
|
Buy Now | |
Farnell
from US$0.0275
|
80,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0300
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0308
|
20,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0300
|
10,500
in stock
|
Buy Now | |
RS Americas
from US$0.0330
|
-
|
Buy Now | |
TTI Europe
from US$0.0245
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1854 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
RoHS Compliant | Yes |
Contact, Pin, 24Awg, Crimp | Newark Electronics |
062 MALE TERM CHAIN TIN24-30 1 | Heilind Electronics |
Crimp 1.57mm,male,24-30 AWG,tin,reel | RS |
Crimp 1.57mm, male,24-30 AWG, tin, reel | Molex Incorporated 02-06-2131 | RS Americas |
REELED TERMINALS | TTI Europe |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 02-06-2131?
Additional datasheets, footprints and schematics for 02-06-2131 are listed on our Part Details page. You can also find images and similar parts to 02-06-2131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-2131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-2131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-2131 fall under?
The 02-06-2131 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 02-06-2131 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-2131 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-2131 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02-06-2131 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Chip One Stop have stock available or on a lead time for 02-06-2131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-2131 often in real-time on the comparison pages.
What if I can't find stock of 02-06-2131?
You can fill out our help required form which you can use to request a quote for 02-06-2131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.