Status: | Unknown |
---|---|
Series: | har-bus 64 Series |
RoHS: | Unknown |
Prices starting from US$9.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.05
|
213
in stock
|
Buy Now | |
element14
from US$13.86
|
213
in stock
|
Buy Now | |
Farnell
from US$10.61
|
213
in stock
|
Buy Now | |
TTI Europe
from US$9.81
|
20
in stock
|
Buy Now | |
Conrad
from US$17.17
|
8
in stock
|
Buy Now | |
Boersig
-
|
3
in stock
|
Buy Now | |
Future Electronics
from US$13.00
|
-
|
Buy Now | |
RS Americas
from US$9.38
|
-
|
Buy Now | |
Carlton-Bates
from US$16.39
|
-
|
Buy Now |
Product Range | har-bus 64 Series |
---|---|
No. of Contacts | 160Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 5 Row |
Rows Loaded | z + a + b + c + d |
Contact Material | Copper |
Din 41612 Pcb Connector, Receptacle, 160 Way | Newark Electronics |
DIN 41612 PCB CONNECTOR, RECEPTACLE, 160 WAY | element14 |
DIN-SIGNAL HARBUS64-160FC-B | TTI Europe |
Total number of pins 160 | Conrad |
DIN-Signal harbus64-160FC-B | Boersig |
Harbus 64 160 Position Female Straight 2.54 mm DIN41612 Connector | Future Electronics |
Backplane Connector, 160 Position, 5 Row, Crimp Terminal, 2.54mm, har-bus Series | HARTING 02050000004 | RS Americas |
Socket Header 160P PCB 0.100 in. (2.54mm) 5 Row 0.100 in. (2.54mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 02050000004?
Additional datasheets, footprints and schematics for 02050000004 are listed on our Part Details page. You can also find images and similar parts to 02050000004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02050000004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02050000004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02050000004 fall under?
The 02050000004 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02050000004 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02050000004 you can contact the distributor directly for product support, shipping queries etc.
Is the 02050000004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02050000004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Conrad have stock available or on a lead time for 02050000004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02050000004 often in real-time on the comparison pages.
What if I can't find stock of 02050000004?
You can fill out our help required form which you can use to request a quote for 02050000004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.