Status: | Unknown |
---|---|
Series: | CREx 020 Series |
RoHS: | Unknown |
Voltage Rating VAC | 230V |
---|---|
Output Power | 150W |
External Height - Metric | 180mm |
External Width - Metric | 60mm |
External Depth - Metric | 120mm |
External Height - Imperial | 7.09" |
External Width - Imperial | 2.36" |
External Depth - Imperial | 4.72" |
Product Range | CREx 020 Series |
SVHC | No SVHC (15-Jan-2018) |
Cabinet Heater, 150W, 230Vac | Newark Electronics |
AREA HEATER, 230VAC, 150W | Farnell |
Where can I find additional details, specifications and documents for a 02033.0-10?
Additional datasheets, footprints and schematics for 02033.0-10 are listed on our Part Details page. You can also find images and similar parts to 02033.0-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02033.0-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02033.0-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02033.0-10 fall under?
The 02033.0-10 is listed under STEGO Elektrotechnik Parts.
Can I view similar or alternative parts?
You can view similar parts to 02033.0-10 when available in the STEGO Elektrotechnik Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02033.0-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 02033.0-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02033.0-10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 02033.0-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02033.0-10 often in real-time on the comparison pages.
What if I can't find stock of 02033.0-10?
You can fill out our help required form which you can use to request a quote for 02033.0-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.