Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 72pF |
---|---|
Capacitance Tolerance | ± 0.02pF |
Capacitor Case Style | 0201 [0603 Metric] |
RoHS Compliant | Yes |
Accu-F/P/T&r Rohs Compliant: Yes |Kyocera Avx 0201ZJ1R3PBSTR\500 | Newark Electronics |
Capacitor, SMD, Thin-film, 0201 Case, 10Vdc, ±30ppm/°C, 1.3pF, ±0.02pF, ACCU-P, ø7"T/R 5k | Avnet America |
HI-Q THIN FILM CAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 0201ZJ1R3PBSTR\500.?
Additional datasheets, footprints and schematics for 0201ZJ1R3PBSTR\500. are listed on our Part Details page. You can also find images and similar parts to 0201ZJ1R3PBSTR\500. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0201ZJ1R3PBSTR\500. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0201ZJ1R3PBSTR\500. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0201ZJ1R3PBSTR\500. fall under?
The 0201ZJ1R3PBSTR\500. is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0201ZJ1R3PBSTR\500. when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0201ZJ1R3PBSTR\500. you can contact the distributor directly for product support, shipping queries etc.
Is the 0201ZJ1R3PBSTR\500. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0201ZJ1R3PBSTR\500. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 0201ZJ1R3PBSTR\500..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0201ZJ1R3PBSTR\500. often in real-time on the comparison pages.
What if I can't find stock of 0201ZJ1R3PBSTR\500.?
You can fill out our help required form which you can use to request a quote for 0201ZJ1R3PBSTR\500. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.