Status: | Unknown |
---|---|
Series: | AVX 0201 MLCC Series |
RoHS: | Compliant |
Prices starting from US$0.0038
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0039
|
24,929
in stock
|
Buy Now | |
element14
from US$0.0044
|
25,579
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
24,929
in stock
|
Buy Now | |
Future Electronics
from US$0.0038
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0047
|
15,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0201 MLCC Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CAP, 10PF, 50V, MLCC, 0201 | element14 |
Cap, 10Pf, 50V, Mlcc, 0201 Rohs Compliant: Yes |Kyocera Avx 02015A100JAT2A | Newark Electronics |
0201 10 pF 50 V â–’5% Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 10 pF, 50 V, ± 5%, C0G (NP0), 0201 [0603 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 02015A100JAT2A.?
Additional datasheets, footprints and schematics for 02015A100JAT2A. are listed on our Part Details page. You can also find images and similar parts to 02015A100JAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02015A100JAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02015A100JAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02015A100JAT2A. fall under?
The 02015A100JAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 02015A100JAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02015A100JAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the 02015A100JAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02015A100JAT2A. have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 02015A100JAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02015A100JAT2A. often in real-time on the comparison pages.
What if I can't find stock of 02015A100JAT2A.?
You can fill out our help required form which you can use to request a quote for 02015A100JAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.