0201281 Connectors by Phoenix Contact

FB 10- 6-EX

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.27

Distributor Stock
Logo for RS
RS
from US$5.27
90
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.71
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$8.21
-
Buy Now
Logo for Sager
Sager
from US$8.09
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Alternative Descriptions

CROSS CONNECTOR/JUMPER POS 10, ALUMINUM | RS
Fixed Bridge Terminal Block 10 Positions Silver FB Series | Phoenix Contact 0201281 | RS Americas
Terminal Block Center Jumper 10 Pole FB Series - FB10-6-EX | Carlton-Bates
Terminal Block Tools & Accessories FB 10- 6-EX | Sager
Fb 10- 6-Ex |Phoenix Contact 0201281 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0201281?

Additional datasheets, footprints and schematics for 0201281 are listed on our Part Details page. You can also find images and similar parts to 0201281 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0201281 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0201281 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0201281 fall under?

The 0201281 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 0201281 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0201281 you can contact the distributor directly for product support, shipping queries etc.

Is the 0201281 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0201281 have stock available?

Authorised distributors including RS, RS Americas, Carlton-Bates, Sager and Newark Electronics have stock available or on a lead time for 0201281.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0201281 often in real-time on the comparison pages.

What if I can't find stock of 0201281?

You can fill out our help required form which you can use to request a quote for 0201281 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay