Status: | Unknown |
---|---|
Series: | har-bus 64 Series |
RoHS: | Unknown |
Prices starting from US$21.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.54
|
No stock
|
Buy Now | |
TTI Europe
from US$21.89
|
2,245
in stock
|
Buy Now | |
Heilind Electronics
from US$38.26
|
381
in stock
|
Buy Now | |
Future Electronics
from US$25.05
|
140
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$38.26
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$27.33
|
83
in stock
|
Buy Now | |
Farnell
from US$29.57
|
53
in stock
|
Buy Now | |
element14
from US$31.37
|
42
in stock
|
Buy Now | |
RS Americas
from US$26.56
|
15
in stock
|
Buy Now | |
Powell Electronics
from US$23.91
|
2
in stock
|
Buy Now | |
Boersig
-
|
140
in stock
|
Buy Now | |
Carlton-Bates
from US$35.98
|
-
|
Buy Now |
Product Range | har-bus 64 Series |
---|---|
No. of Contacts | 160Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 5 Row, 5Rows |
Rows Loaded | z + a + b + c + d |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 500 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Lead Spacing | 2.54mm |
Termination Method | Solder |
HARBUS 64 MALE COU 160 C1 | TTI Europe |
DIN-SIGNAL HARBUS64-160MR-3,0 C1-1-V4 | Heilind Electronics |
Harting DIN-Signal harbus64-160MR-3,0C1-1-V | Future Electronics |
Din 41612 Pcb Connector, Plug, 160 Way | Newark Electronics |
PLUG, DIN41612, 160WAY | Farnell |
BackPlane Connector Printed Board 160Poles Printed Board 1 Male 3 mm | HARTING 02011601101 | RS Americas |
DIN-Signal harbus64-160MR-3,0C1-1-V4 | Boersig |
160w right angle PCB plug Class 1 | RS |
Pin Header 160P PCB - Right-Angle 0.100 in. (2.54mm) 5 Row 0.100 in. (2.54mm) 0.005 in. (0.15mm) Dia. Length: 0.189 in. (4.80mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 02 01 160 1101?
Additional datasheets, footprints and schematics for 02 01 160 1101 are listed on our Part Details page. You can also find images and similar parts to 02 01 160 1101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02 01 160 1101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02 01 160 1101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02 01 160 1101 fall under?
The 02 01 160 1101 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02 01 160 1101 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02 01 160 1101 you can contact the distributor directly for product support, shipping queries etc.
Is the 02 01 160 1101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02 01 160 1101 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 02 01 160 1101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02 01 160 1101 often in real-time on the comparison pages.
What if I can't find stock of 02 01 160 1101?
You can fill out our help required form which you can use to request a quote for 02 01 160 1101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.