Status: | Unknown |
---|---|
Series: | 20000 Series |
RoHS: | Unknown |
Supply Voltage Min | 108VAC |
---|---|
Supply Voltage Max | 132VAC |
Time Min | 0s |
Time Max | 99999.9h |
Product Range | 20000 Series |
Accuracy | +/-0.02% |
Meter Shape | Round |
RoHS Compliant | NA |
Electromechanical Hour Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 020017 14?
Additional datasheets, footprints and schematics for 020017 14 are listed on our Part Details page. You can also find images and similar parts to 020017 14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 020017 14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 020017 14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 020017 14 fall under?
The 020017 14 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 020017 14 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 020017 14 you can contact the distributor directly for product support, shipping queries etc.
Is the 020017 14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 020017 14 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 020017 14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 020017 14 often in real-time on the comparison pages.
What if I can't find stock of 020017 14?
You can fill out our help required form which you can use to request a quote for 020017 14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.