Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C14 |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 1.83m |
Current Rating | 13A |
Voltage Rating | 250VAC |
Jacket Color | Black |
Product Range | - |
6 Foot 16Awg C14 To Two C13 "y" Power Cord | Newark Electronics |
6 foot 16AWG C14 to Two C13 "Y" Power Co | element14 |
Where can I find additional details, specifications and documents for a 0200.072?
Additional datasheets, footprints and schematics for 0200.072 are listed on our Part Details page. You can also find images and similar parts to 0200.072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0200.072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0200.072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0200.072 fall under?
The 0200.072 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 0200.072 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0200.072 you can contact the distributor directly for product support, shipping queries etc.
Is the 0200.072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0200.072 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 0200.072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0200.072 often in real-time on the comparison pages.
What if I can't find stock of 0200.072?
You can fill out our help required form which you can use to request a quote for 0200.072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.