Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$65.61
For Use With | EAO 02 Series Pushbutton Switches |
---|---|
Actuator Diameter | 24mm |
Contact Current Max | 10A |
External Width | 30mm |
Illumination | Illuminated |
Operating Force Max | 12N |
RoHS Compliant | Yes |
Illuminated pushbutton main SA 2DC screw | RS |
Pushbutton Actuator,24 x 36mm,2C, MAINTAINED, Illuminative,10A,400VAC/DC, Screw | EAO 02-619.011 | RS Americas |
PUSHBUTTON SW, DPDT, 10A, 400V, PANEL | element14 |
Leuchtdrucktasten-Vorsatz R SP 2U SCH 24x36 | Boersig |
Switch Actuator | Newark Electronics |
Pushbutton Switches INDICATOR SQ BLK | Sager |
Where can I find additional details, specifications and documents for a 02-619.011?
Additional datasheets, footprints and schematics for 02-619.011 are listed on our Part Details page. You can also find images and similar parts to 02-619.011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-619.011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-619.011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-619.011 fall under?
The 02-619.011 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to 02-619.011 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-619.011 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-619.011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02-619.011 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Boersig have stock available or on a lead time for 02-619.011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-619.011 often in real-time on the comparison pages.
What if I can't find stock of 02-619.011?
You can fill out our help required form which you can use to request a quote for 02-619.011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.