Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M5 |
Fastener Material | Stainless Steel |
Panel Thickness | 1.5mm |
Panel Cutout Diameter | 7.37mm |
Fastener Plating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 02.17.159?
Additional datasheets, footprints and schematics for 02.17.159 are listed on our Part Details page. You can also find images and similar parts to 02.17.159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02.17.159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02.17.159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02.17.159 fall under?
The 02.17.159 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 02.17.159 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02.17.159 you can contact the distributor directly for product support, shipping queries etc.
Is the 02.17.159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02.17.159 have stock available?
There is no stock from authorised distributors for 02.17.159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02.17.159 often in real-time on the comparison pages.
What if I can't find stock of 02.17.159?
You can fill out our help required form which you can use to request a quote for 02.17.159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.