Status: | Unknown |
---|---|
Series: | Standard .093" 1376 Series |
RoHS: | Unknown |
Product Range | Standard .093" 1376 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Through Hole |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
RoHS Compliant | No |
Contact, Pin, Through Hole | Newark Electronics |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-09-6132?
Additional datasheets, footprints and schematics for 02-09-6132 are listed on our Part Details page. You can also find images and similar parts to 02-09-6132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-09-6132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-09-6132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-09-6132 fall under?
The 02-09-6132 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 02-09-6132 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-6132 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-09-6132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-09-6132 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 02-09-6132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-09-6132 often in real-time on the comparison pages.
What if I can't find stock of 02-09-6132?
You can fill out our help required form which you can use to request a quote for 02-09-6132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.