Status: | Unknown |
---|---|
Series: | Standard .093" 1381 Series |
RoHS: | Unknown |
Prices starting from US$0.0247
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
30,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0296
|
638,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
203,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0278
|
203,000
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
133,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0296
|
106,375
in stock
|
Buy Now | |
element14
from US$0.0478
|
68,233
in stock
|
Buy Now | |
Farnell
from US$0.06
|
68,233
in stock
|
Buy Now | |
TTI Europe
from US$0.0247
|
28,000
in stock
|
Buy Now | |
Avnet America
from US$0.0463
|
-
|
Buy Now | |
Carlton-Bates
from US$0.0400
|
-
|
Buy Now |
Product Range | Standard .093" 1381 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 1619 1545 1396 1490 2629 1261 & 1292 Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
093 FEMALE TERM CHAIN BRS TIN | Heilind Electronics |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
Contact Socket 22-18 AWG Tin over Brass for 0.093 Ser. (2.36mm) 1381 Reel | Molex Incorporated 02-09-1117 | RS Americas |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Crimp 2.36mm,,fem,18-22 AWG,tin,reel | RS |
REELED TERMINALS | TTI Europe |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Crimp Socket Contact Brass 18 AWG - 22 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 02-09-1117?
Additional datasheets, footprints and schematics for 02-09-1117 are listed on our Part Details page. You can also find images and similar parts to 02-09-1117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-09-1117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-09-1117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-09-1117 fall under?
The 02-09-1117 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-09-1117 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-09-1117 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-09-1117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-09-1117 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 02-09-1117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-09-1117 often in real-time on the comparison pages.
What if I can't find stock of 02-09-1117?
You can fill out our help required form which you can use to request a quote for 02-09-1117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.