Status: | Unknown |
---|---|
Series: | MLX 42024 Series |
RoHS: | Compliant |
Prices starting from US$0.0310
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
9,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0398
|
25,875
in stock
|
Buy Now | |
Chip One Stop
from US$0.0336
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
19,868
in stock
|
Buy Now | |
element14
from US$0.0374
|
17,133
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
14,323
in stock
|
Buy Now | |
Farnell
from US$0.0487
|
14,323
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0398
|
4,312
in stock
|
Buy Now | |
RS Americas
from US$0.0480
|
2,663
in stock
|
Buy Now | |
Avnet America
from US$0.0386
|
-
|
Buy Now | |
TTI Europe
from US$0.0310
|
-
|
Buy Now |
Product Range | MLX 42024 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
RoHS Compliant | Yes |
084 MLX TERM FEM PWR LSE BRS T | Heilind Electronics |
Molex MLX Crimp Terminal 42024 14-20 AWG Tin (Sn) | Distrelec |
Contact, Socket, 14Awg, Crimp | Newark Electronics |
Crimp term,14-20 AWG,tin (Sn),bag | RS |
MLX 42024 Series Number PCB Conn Contact Female Crimp Tin Plating 14 to 20 AWG | Molex Incorporated 02-08-1002 | RS Americas |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
LOOSE TERMINALS | TTI Europe |
Where can I find additional details, specifications and documents for a 02-08-1002?
Additional datasheets, footprints and schematics for 02-08-1002 are listed on our Part Details page. You can also find images and similar parts to 02-08-1002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-08-1002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-08-1002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-08-1002 fall under?
The 02-08-1002 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 02-08-1002 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-08-1002 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-08-1002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02-08-1002 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, element14 and Newark Electronics have stock available or on a lead time for 02-08-1002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-08-1002 often in real-time on the comparison pages.
What if I can't find stock of 02-08-1002?
You can fill out our help required form which you can use to request a quote for 02-08-1002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.