Status: | Unknown |
---|---|
Series: | Standard .062" 1560 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
23,259
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
4,805
in stock
|
Buy Now | |
element14
from US$0.26
|
4,805
in stock
|
Buy Now | |
Farnell
from US$0.32
|
4,805
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
3,018
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
604
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
30
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1560 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
Contact, Pin, 18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 18AWG, CRIMP | element14 |
062 MALE TERM LOOSE BRS 30AU 1 | Heilind Electronics |
Molex Crimp Terminal, Male, Gold, 18 ... 24AWG | Distrelec |
Crimp 1.57mm,male,18-24 AWG,gold, bag | RS |
062 MALE TERM LOOSE 18-24 | TTI Europe |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-06-6102?
Additional datasheets, footprints and schematics for 02-06-6102 are listed on our Part Details page. You can also find images and similar parts to 02-06-6102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-6102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-6102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-6102 fall under?
The 02-06-6102 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-06-6102 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-6102 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-6102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-06-6102 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 02-06-6102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-6102 often in real-time on the comparison pages.
What if I can't find stock of 02-06-6102?
You can fill out our help required form which you can use to request a quote for 02-06-6102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.