Status: | Unknown |
---|---|
Series: | Standard .062" 1560 Series |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
12,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
24,000
in stock
|
Buy Now | |
element14
from US$0.24
|
24,000
in stock
|
Buy Now | |
Farnell
from US$0.24
|
24,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
4,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
1
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1560 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 24AWG |
RoHS Compliant | Yes |
Contact, Pin, 24-18Awg, Crimp Rohs Compliant: Yes |Molex 02-06-6101 | Newark Electronics |
Crimp 1.57mm,male,18-24 AWG,gold,reel | RS |
062 MALE TERM CHAIN BRS 30AU 8-24 | Heilind Electronics |
Molex Crimp Terminal, Male, Gold, 18 ... 24AWG | Distrelec |
Crimp 1.57mm, male,18-24 AWG, gold, reel | Molex Incorporated 02-06-6101 | RS Americas |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 02-06-6101?
Additional datasheets, footprints and schematics for 02-06-6101 are listed on our Part Details page. You can also find images and similar parts to 02-06-6101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-6101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-6101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-6101 fall under?
The 02-06-6101 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 02-06-6101 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-6101 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-6101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02-06-6101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Heilind Electronics have stock available or on a lead time for 02-06-6101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-6101 often in real-time on the comparison pages.
What if I can't find stock of 02-06-6101?
You can fill out our help required form which you can use to request a quote for 02-06-6101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.