02-06-2202 Plug & Socket Connectors & Components by Molex

CONTACT, PIN, 18AWG, CRIMP

Status: Unknown
Series: Standard .062" 1786 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range Standard .062" 1786 Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 18AWG
Contact Plating Tin Plated Contacts
Wire Size AWG Min 24AWG
RoHS Compliant Yes

Alternative Descriptions

Contact, Pin, 18Awg, Crimp | Newark Electronics
062 MALE TERM LOOSE TIN 18- | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02-06-2202?

Additional datasheets, footprints and schematics for 02-06-2202 are listed on our Part Details page. You can also find images and similar parts to 02-06-2202 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02-06-2202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-2202 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02-06-2202 fall under?

The 02-06-2202 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 02-06-2202 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-2202 you can contact the distributor directly for product support, shipping queries etc.

Is the 02-06-2202 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 02-06-2202 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 02-06-2202.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02-06-2202 often in real-time on the comparison pages.

What if I can't find stock of 02-06-2202?

You can fill out our help required form which you can use to request a quote for 02-06-2202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay