Status: | Unknown |
---|---|
Series: | Standard .062" 1560 Series |
RoHS: | Unknown |
Prices starting from US$0.0396
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
21,960
in stock
|
Buy Now | |
Chip One Stop
from US$0.0396
|
184,900
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
106,218
in stock
|
Buy Now | |
element14
from US$0.13
|
86,261
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
74,443
in stock
|
Buy Now | |
Farnell
from US$0.08
|
74,443
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
63,659
in stock
|
Buy Now | |
TTI Europe
from US$0.0472
|
30,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
10,610
in stock
|
Buy Now | |
Carlton-Bates
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.08
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1560 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex Standard .062" Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 3.05mm |
Cable Diameter Min | 1.52mm |
Colour | Tin |
Contact Size | 18 |
Contact Termination | Crimp |
Current Rating | 5A |
Gender | Plug |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.96mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 18AWG |
Wire Size (AWG) | 24AWG to 18AWG |
Crimp Terminal, Male Pin, 0.062 Diameter, 18-24 AWG, Standard, .062 Series | Molex Incorporated 02-06-2103 | RS Americas |
CONTACT, PIN, 18AWG, CRIMP | element14 |
Contact, Standard .062" Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Molex 02-06-2103 | Newark Electronics |
062 MALE TERM LOOSE BRS TIN 18 | Heilind Electronics |
LOOSE TERMINALS | TTI Europe |
Male tin-plated crimp contact | RS |
Crimp Pin Contact Brass 18 AWG - 24 AWG | Carlton-Bates |
Molex Crimp Terminal, Male, Tin, 18 ... 24AWG | Distrelec |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 02-06-2103?
Additional datasheets, footprints and schematics for 02-06-2103 are listed on our Part Details page. You can also find images and similar parts to 02-06-2103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-2103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-2103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-2103 fall under?
The 02-06-2103 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-06-2103 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-2103 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-2103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-06-2103 have stock available?
Authorised distributors including Chip One Stop, RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for 02-06-2103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-2103 often in real-time on the comparison pages.
What if I can't find stock of 02-06-2103?
You can fill out our help required form which you can use to request a quote for 02-06-2103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.