Status: | Unknown |
---|---|
Series: | T, M, C |
RoHS: | Unknown |
Small size - conformally coated |
Wide resistance range |
Available in 4 different R-T curves |
Application Notes |
---|
Application Note |
Datasheet |
---|
T, M, C |
Product Literature |
---|
Selector Guide |
Application Matrix |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Contact Us |
GREEN | Contact Us |
1-T-1002-1-E06 E3 |Vishay 01T1002FF | Newark Electronics |
T Series 10 kO â–’1% Radial Lead NTC Coated Thermistor | Future Electronics |
Thermistor NTC 10000Ohm 1% 2-Pin Radial Bulk | Avnet America |
NTC thermistors,1-T-1002-1-E06 E3 | Vishay Dale 01T1002FF | RS Americas |
NTC THERMISTOR, 10K, RADIAL LEADED | Farnell |
Where can I find additional details, specifications and documents for a 01T1002FF?
Additional datasheets, footprints and schematics for 01T1002FF are listed on our Part Details page. You can also find images and similar parts to 01T1002FF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01T1002FF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01T1002FF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01T1002FF fall under?
The 01T1002FF is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 01T1002FF when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01T1002FF you can contact the distributor directly for product support, shipping queries etc.
Is the 01T1002FF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01T1002FF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 01T1002FF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01T1002FF often in real-time on the comparison pages.
What if I can't find stock of 01T1002FF?
You can fill out our help required form which you can use to request a quote for 01T1002FF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.