Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Enclosure Cover |
---|---|
Cover Material | - |
Cover Colour | Black |
For Use With | Plug-in Cases |
External Depth - Metric | - |
External Width - Metric | - |
External Height - Metric | - |
External Depth - Imperial | - |
External Width - Imperial | - |
External Height - Imperial | - |
Product Range | - |
Accessory Type | Cover |
Colour | Black |
External Depth | 41mm |
External Length / Height | 50mm |
External Width | 50mm |
Insulation Resistance | 105Mohm |
Material | Polycarbonate |
Operating Temperature Max | 100°C |
Enclosure Accessory, Cover, Plug-In Case, 41Mm, Black, Cover, Plug-In Cases Rohs Compliant: Yes |Perancea 01CBP41 | Newark Electronics |
COVER, PLUG-IN CASE, 41MM, BLK | element14 |
Where can I find additional details, specifications and documents for a 01CBP41?
Additional datasheets, footprints and schematics for 01CBP41 are listed on our Part Details page. You can also find images and similar parts to 01CBP41 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01CBP41 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01CBP41 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01CBP41 fall under?
The 01CBP41 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01CBP41 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01CBP41 you can contact the distributor directly for product support, shipping queries etc.
Is the 01CBP41 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01CBP41 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 01CBP41.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01CBP41 often in real-time on the comparison pages.
What if I can't find stock of 01CBP41?
You can fill out our help required form which you can use to request a quote for 01CBP41 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.