Status: | Unknown |
---|---|
Series: | LE 019 Series |
RoHS: | Compliant |
No. of Fans | 3 |
---|---|
Supply Voltage | 230VAC |
Power Rating | 45W |
Bearing Type | Ball |
Product Range | LE 019 Series |
RoHS Compliant | Yes |
LE019 Fan Tray 230v 3 Fans | RS |
Fan Tray, Ac, 3 Fan, 45W, 286Cfm | Newark Electronics |
Where can I find additional details, specifications and documents for a 01930.0-00?
Additional datasheets, footprints and schematics for 01930.0-00 are listed on our Part Details page. You can also find images and similar parts to 01930.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01930.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01930.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01930.0-00 fall under?
The 01930.0-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Fan Trays.
Can I view similar or alternative parts?
You can view similar parts to 01930.0-00 when available in the Fan Trays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01930.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01930.0-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01930.0-00 have stock available?
Authorised distributors including RS, Newark Electronics and Relay Specialties have stock available or on a lead time for 01930.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01930.0-00 often in real-time on the comparison pages.
What if I can't find stock of 01930.0-00?
You can fill out our help required form which you can use to request a quote for 01930.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.