Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.23
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
128
in stock
|
Buy Now | |
element14
from US$3.75
|
128
in stock
|
Buy Now | |
Farnell
from US$3.05
|
128
in stock
|
Buy Now | |
Sager
from US$2.42
|
90
in stock
|
Buy Now | |
Dalroad Norslo
from US$3.23
|
1
in stock
|
Buy Now | |
RS Americas
from US$2.76
|
-
|
Buy Now | |
Distrelec
from US$2.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Red |
Product Range | - |
Accessory Type | Lens |
Collar Shape | Rectangular |
Colour | Red |
For Use With | EAO 01 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 24mm |
Lens, Rectangular, Red | Newark Electronics |
LENS, RECTANGULAR, RED | element14 |
Industrial Panel Mount Indicators / Switch Indicators LENS REC FLT TLT RED | Sager |
Lens red flat 12.8x18.8 plastic transluc | RS |
Red Lens Flat 12.8x18.8 Translucent | Dalroad Norslo |
Lens, Flat, Plastic, Rect, 12.8x18.8mm, Illuminative, Translucent, Red | EAO 01-901.2 | RS Americas |
EAO Lens Rectangular Red Translucent Plastic 01 Series Switches | Distrelec |
Druckhaube Kunststoff, 12,8x 18,8 mm, flach, rot | Boersig |
Where can I find additional details, specifications and documents for a 01-901.2?
Additional datasheets, footprints and schematics for 01-901.2 are listed on our Part Details page. You can also find images and similar parts to 01-901.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-901.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-901.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-901.2 fall under?
The 01-901.2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01-901.2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-901.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-901.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01-901.2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for 01-901.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-901.2 often in real-time on the comparison pages.
What if I can't find stock of 01-901.2?
You can fill out our help required form which you can use to request a quote for 01-901.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.