Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
018975-000,
3-1190148-0 |
Adapter Plating Material | Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B |
---|---|
Material | 303 Stainless Steel |
TE Adapter Code | 54 |
Connector General Specification Number | MIL-DTL-83723 / SERIES III |
TE Connector Interface Code | 54 |
Connector Shell Size | 15 |
Connector System | Cable-to-Cable |
Style | HexaShield |
Sealable | Yes |
Adapter Angle | Straight |
Termination Device Type | Ferrule |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
HexaShield Adapter for MIL-DTL-83723 Series 1 &3, MIL-C-25482 Series II Circular Connectors 15 Shell Size Aluminum Alloy Straight | Avnet America |
Circular MIL Spec Backshells HEX54-AC-00-15-A5-2 | Sager |
Where can I find additional details, specifications and documents for a 018975-000?
Additional datasheets, footprints and schematics for 018975-000 are listed on our Part Details page. You can also find images and similar parts to 018975-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 018975-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 018975-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 018975-000 fall under?
The 018975-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 018975-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 018975-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 018975-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 018975-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 018975-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 018975-000 often in real-time on the comparison pages.
What if I can't find stock of 018975-000?
You can fill out our help required form which you can use to request a quote for 018975-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.