Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
018671-000,
9-1190145-4 |
Prices starting from US$13.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.79
|
No stock
|
Buy Now | |
Rapid Electronics
from US$22.53
|
22
in stock
|
Buy Now | |
Distrelec
from US$17.17
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$25.71
|
-
|
Buy Now | |
Avnet America
from US$13.82
|
-
|
Buy Now | |
Boersig
from US$15.80
|
-
|
Buy Now | |
Sager
from US$15.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 100 |
---|---|
Material Code | 100 |
Adhesive Pre-Coat | Yes |
Material | Low Fire Hazard Material |
Lipped | Yes |
Cable Diameter Range | 10.4 – 24mm, .41 – .94in |
Inside Diameter as Supplied | 24mm, .945in |
Zugelassene Standards | VG95343 Parts 29 and 30 |
Approved Standards | VG95343 Parts 29 and 30 |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 222 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | 90° |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
HEAT SHRINK BOOT Adhesive 24 ID Before Shrink | Rapid Electronics |
Heat Shrink Boot, Adhesive, 24 Id Before Shrink |Raychem Te Connectivity 018671-000 | Newark Electronics |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
AMP018671-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 018671-000?
Additional datasheets, footprints and schematics for 018671-000 are listed on our Part Details page. You can also find images and similar parts to 018671-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 018671-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 018671-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 018671-000 fall under?
The 018671-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 018671-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 018671-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 018671-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 018671-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 018671-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 018671-000 often in real-time on the comparison pages.
What if I can't find stock of 018671-000?
You can fill out our help required form which you can use to request a quote for 018671-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.