Status: | Unknown |
---|---|
Series: | Series 1800 |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 12A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | Series 1800 |
SVHC | No SVHC (07-Jul-2017) |
ROCKER SWITCH, DPST, 12A, 250VAC, BLACK | Farnell |
Rocker Switch, Dpst, 12A, 250Vac, Black | Newark Electronics |
Switch Rocker DPST red off identifier | RS |
Where can I find additional details, specifications and documents for a 01802.1121-02?
Additional datasheets, footprints and schematics for 01802.1121-02 are listed on our Part Details page. You can also find images and similar parts to 01802.1121-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01802.1121-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01802.1121-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01802.1121-02 fall under?
The 01802.1121-02 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01802.1121-02 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01802.1121-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 01802.1121-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01802.1121-02 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for 01802.1121-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01802.1121-02 often in real-time on the comparison pages.
What if I can't find stock of 01802.1121-02?
You can fill out our help required form which you can use to request a quote for 01802.1121-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.