0180-0001 Office & Computer by Tempo Communications

OMNIMARKER, FIBER OPTIC - 180

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.06

Distributor Stock
Logo for Farnell
Farnell
from US$199.77
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$191.02
1
in stock
Buy Now
Logo for element14
element14
from US$192.34
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$12.06
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

OMNIMARKER, Fiber Optic - 180 | Tempo Communications 0180-0001 | RS Americas


0180-0001 Tools & Production Supplies by Greenlee

OMNIMARKER, FIBER OPTIC - 180

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

01800.0-01 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

FILTER FAN, 14CFM, 13W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Enclosure Material Aluminium
Cooling Capacity 1795BTU
External Height - Metric 134.6mm
External Width - Metric 130mm
External Depth - Metric 36mm
External Height - Imperial 5.3"
RoHS Compliant Yes

Alternative Descriptions

Filter Fan, 14Cfm, 13W | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0180-0001?

Additional datasheets, footprints and schematics for 0180-0001 are listed on our Part Details page. You can also find images and similar parts to 0180-0001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0180-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0180-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0180-0001 fall under?

The 0180-0001 is listed under Office, Computer & Networking Products > More Office & Computer.

Can I view similar or alternative parts?

You can view similar parts to 0180-0001 when available in the More Office & Computer range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0180-0001 you can contact the distributor directly for product support, shipping queries etc.

Is the 0180-0001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0180-0001 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 0180-0001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0180-0001 often in real-time on the comparison pages.

What if I can't find stock of 0180-0001?

You can fill out our help required form which you can use to request a quote for 0180-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay