Status: | Unknown |
---|---|
Series: | 1660 Series |
RoHS: | Unknown |
Product Range | 1660 Series |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Illumination Colour | Green |
Contact Voltage DC Nom | - |
Switch Terminals | Quick Connect |
SVHC | No SVHC (07-Jul-2017) |
PB SWITCH, ILLUM, DPST, 16A, 250V, GREEN | Farnell |
Pb Switch, Illum, Dpst, 16A, 250V, Green | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 01660.3202-01?
Additional datasheets, footprints and schematics for 01660.3202-01 are listed on our Part Details page. You can also find images and similar parts to 01660.3202-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01660.3202-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01660.3202-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01660.3202-01 fall under?
The 01660.3202-01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01660.3202-01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01660.3202-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 01660.3202-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01660.3202-01 have stock available?
Authorised distributors including Farnell, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 01660.3202-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01660.3202-01 often in real-time on the comparison pages.
What if I can't find stock of 01660.3202-01?
You can fill out our help required form which you can use to request a quote for 01660.3202-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.