Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$13.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.50
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.59
|
56
in stock
|
Buy Now | |
Distrelec
from US$40.96
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$29.32
|
25
in stock
|
Buy Now | |
element14
from US$27.31
|
25
in stock
|
Buy Now | |
Farnell
from US$30.67
|
25
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Voltage Rating VAC | 240V |
---|---|
Output Power | 13W |
External Height - Metric | 59.9mm |
External Width - Metric | 12mm |
External Depth - Metric | 12mm |
External Height - Imperial | 2.36" |
External Width - Imperial | 0.49" |
RoHS Compliant | Yes |
Heater | Transfer Multisort Elektronik |
STEGO Heater 12.5x60x12.5 mm Thermostat | Distrelec |
Small enclosure heater,13W 110-250Vac/dc | RS |
Ptc Heater, 13W, 170+C, 240V | Newark Electronics |
Where can I find additional details, specifications and documents for a 01610.0-00?
Additional datasheets, footprints and schematics for 01610.0-00 are listed on our Part Details page. You can also find images and similar parts to 01610.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01610.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01610.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01610.0-00 fall under?
The 01610.0-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.
Can I view similar or alternative parts?
You can view similar parts to 01610.0-00 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01610.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01610.0-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01610.0-00 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 01610.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01610.0-00 often in real-time on the comparison pages.
What if I can't find stock of 01610.0-00?
You can fill out our help required form which you can use to request a quote for 01610.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.