Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.14
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.55
|
116
in stock
|
Buy Now | |
Distrelec
from US$23.12
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$26.85
|
23
in stock
|
Buy Now | |
element14
from US$19.45
|
23
in stock
|
Buy Now | |
Farnell
from US$28.75
|
23
in stock
|
Buy Now | |
RS Americas
from US$938.43
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Voltage Rating VAC | 240V |
---|---|
Output Power | 8W |
External Height - Metric | 30.48mm |
External Width - Metric | 12mm |
External Depth - Metric | 12mm |
External Height - Imperial | 1.2" |
External Width - Imperial | 0.49" |
RoHS Compliant | Yes |
Heater | Transfer Multisort Elektronik |
Small enclosure heater,8W 110-250Vac/dc | RS |
STEGO Heater 12.5x30x12.5 mm Thermostat | Distrelec |
Ptc Heater, 8W, 150+C, 240V | Newark Electronics |
Where can I find additional details, specifications and documents for a 01602.0-00?
Additional datasheets, footprints and schematics for 01602.0-00 are listed on our Part Details page. You can also find images and similar parts to 01602.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01602.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01602.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01602.0-00 fall under?
The 01602.0-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.
Can I view similar or alternative parts?
You can view similar parts to 01602.0-00 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01602.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01602.0-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01602.0-00 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 01602.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01602.0-00 often in real-time on the comparison pages.
What if I can't find stock of 01602.0-00?
You can fill out our help required form which you can use to request a quote for 01602.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.