Status: | Unknown |
---|---|
Series: | NANO2 Series |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.15
|
636
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$2.67
|
692
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
636
in stock
|
Buy Now | |
element14
from US$2.15
|
636
in stock
|
Buy Now | |
Rutronik
from US$2.15
|
-
|
Buy Now | |
TTI Europe
from US$1.83
|
-
|
Buy Now |
Fuse Current | 2A |
---|---|
Product Range | NANO2 Series |
Voltage Rating VAC | 250VAC |
Voltage Rating V DC | - |
Blow Characteristic | Time Delay |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | - |
Breaking Capacity | 50A @ 250V AC |
External Depth | 10.9mm |
External Height | 4.8mm |
External Width | 10.9mm |
Fuse Size Held | Nano² |
Fuse Type Blowing Characteristic | Time Delay |
SMD Fuse Case Style | Nano² |
FUSE/HLDR 250V SMF TL NANO2 ROHS 2A | Future Electronics |
Littelfuse SMD Fuse 10 x 3mm 50A @ 250V 2A Ceramic Time Lag T 160 | Distrelec |
Fuse, Smd, Time-Lag, 2A Rohs Compliant: Yes |Littelfuse 0160002.MR | Newark Electronics |
FUSE, SMD, TIME-LAG, 2A | element14 |
2A 250V slow SMD NANO2 + HOLDER | Rutronik |
SMT FUSE 250VDC 2A | TTI Europe |
Where can I find additional details, specifications and documents for a 0160002.MR?
Additional datasheets, footprints and schematics for 0160002.MR are listed on our Part Details page. You can also find images and similar parts to 0160002.MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0160002.MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0160002.MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0160002.MR fall under?
The 0160002.MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0160002.MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0160002.MR you can contact the distributor directly for product support, shipping queries etc.
Is the 0160002.MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0160002.MR have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0160002.MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0160002.MR often in real-time on the comparison pages.
What if I can't find stock of 0160002.MR?
You can fill out our help required form which you can use to request a quote for 0160002.MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.