Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
015877-000,
3-1190124-2 |
No distributors results available
Color | Olive Drab |
---|---|
Feedthrough Type | 2-Sided |
Nut Diameter (Across Flats) | 1.48in, 36mm |
Material Code | 100 |
Feedthrough Material | Aluminum Alloy |
Feedthrough Plating Material | Cadmium Over Electroless Nickel |
Modification | None |
Recovered Inside Diameter (Max) | 10mm, .394in |
Body Diameter (Across Flats) | 48mm, 1.89in |
Expanded Inside Diameter (Min) | 20.5mm, .81in |
Thread Length | 40mm, 5.511in |
Overall Length (Recovered) | 2.874in, 73mm |
Feedthrough Inside Diameter (Max) | 24.2mm, .95in |
Mounting Hole Diameter | 1.22in, 31mm |
Mounting Style | Bulkhead |
Screw & Hole Thread Size | M30 x 1.5 |
Adhesive Code | S1030 |
Adhesive Type | Hot-Melt |
Angle | Straight |
Product Type | Heat Shrink Cable Feedthrough |
Shielded | Yes |
Flammability | Low Fire Hazard |
Where can I find additional details, specifications and documents for a 015877-000?
Additional datasheets, footprints and schematics for 015877-000 are listed on our Part Details page. You can also find images and similar parts to 015877-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 015877-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 015877-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 015877-000 fall under?
The 015877-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 015877-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 015877-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 015877-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 015877-000 have stock available?
There is no stock from authorised distributors for 015877-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 015877-000 often in real-time on the comparison pages.
What if I can't find stock of 015877-000?
You can fill out our help required form which you can use to request a quote for 015877-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.