Status: | Unknown |
---|---|
Series: | 155 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
2,020
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
32,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
-
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Distrelec
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.40
|
-
|
Buy Now |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1.1/4" 6.3mm x 32mm |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | 155 Series |
Voltage Rating VAC | 32V |
Voltage Rating V DC | 32V |
SVHC | No SVHC (12-Jan-2017) |
FUSEHOLDER 20AMP 32V | TTI Europe |
6.3x32mm Fuseholder 20A 32V | RS |
Acs Inline Fusehldr Unassembled 20A | Newark Electronics |
155100 Series 32 V 20 A Twist-Lock In-Line Holder for 3AG/AB Fuse | Future Electronics |
20A Inline Fuse Holder For 6.3 x 32mm SFE Fuse, 32 V | Littelfuse 01550120HXU | RS Americas |
Littelfuse Fuse Holder 6.3 x 32 mm 32V 20A Black Thermoplastic In-Line | Distrelec |
Where can I find additional details, specifications and documents for a 01550120HXU?
Additional datasheets, footprints and schematics for 01550120HXU are listed on our Part Details page. You can also find images and similar parts to 01550120HXU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01550120HXU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01550120HXU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01550120HXU fall under?
The 01550120HXU is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01550120HXU when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01550120HXU you can contact the distributor directly for product support, shipping queries etc.
Is the 01550120HXU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01550120HXU have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 01550120HXU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01550120HXU often in real-time on the comparison pages.
What if I can't find stock of 01550120HXU?
You can fill out our help required form which you can use to request a quote for 01550120HXU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.