Status: | Unknown |
---|---|
Series: | 155 Series |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.18
|
No stock
|
Buy Now | |
element14
from US$2.04
|
730
in stock
|
Buy Now | |
Farnell
from US$2.01
|
730
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
457
in stock
|
Buy Now | |
RS Americas
from US$3.04
|
453
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.05
|
134
in stock
|
Buy Now | |
Future Electronics
from US$1.95
|
29
in stock
|
Buy Now |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 5/8" to 1/4 x 1-1/4" 6.3mm x 15mm to 6.3mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | 155 Series |
Voltage Rating VAC | 32V |
Voltage Rating V DC | 32V |
SVHC | No SVHC (12-Jan-2017) |
CARTRIDGE FUSE HOLDER, 20A, 32V, QC | element14 |
Fuse Holder, 6.3 X 32Mm, In Line | Newark Electronics |
Fuseholder, Twist-Lock Type, 3AG or SFEFuse Applications, Bulk | Littelfuse 01550100Z | RS Americas |
Fuse holder | Transfer Multisort Elektronik |
20 A 32 V Holder Type Wire Leads In Line Brass Tin Plated Fuseholder | Future Electronics |
In-line fuse holder,6.3x32mm 20A | RS |
Where can I find additional details, specifications and documents for a 01550100Z?
Additional datasheets, footprints and schematics for 01550100Z are listed on our Part Details page. You can also find images and similar parts to 01550100Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01550100Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01550100Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01550100Z fall under?
The 01550100Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01550100Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01550100Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01550100Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01550100Z have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 01550100Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01550100Z often in real-time on the comparison pages.
What if I can't find stock of 01550100Z?
You can fill out our help required form which you can use to request a quote for 01550100Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.