Status: | Unknown |
---|---|
Series: | 155 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1.1/4" 6.3mm x 32mm |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | 155 Series |
Fuse Holder, 6.3 X 32Mm, In Line | Newark Electronics |
FUSE HOLDER, 6.3 X 32MM, IN LINE | element14 |
Fuse Holder, Black Thermoset, Brass Contact, 19-in 14 AWG Red Wire, SFE 20 Fuse | Littelfuse 01550020ZXA | RS Americas |
Where can I find additional details, specifications and documents for a 01550020ZXA?
Additional datasheets, footprints and schematics for 01550020ZXA are listed on our Part Details page. You can also find images and similar parts to 01550020ZXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01550020ZXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01550020ZXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01550020ZXA fall under?
The 01550020ZXA is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01550020ZXA when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01550020ZXA you can contact the distributor directly for product support, shipping queries etc.
Is the 01550020ZXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01550020ZXA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 01550020ZXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01550020ZXA often in real-time on the comparison pages.
What if I can't find stock of 01550020ZXA?
You can fill out our help required form which you can use to request a quote for 01550020ZXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.