| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$5.33
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$5.67
|
1,537
in stock
|
Buy Now |
|
TTI Americas
from US$5.73
|
167
in stock
|
Buy Now |
|
TME
from US$8.51
|
136
in stock
|
Buy Now |
|
RS Americas
from US$8.53
|
53
in stock
|
Buy Now |
|
Future Electronics
from US$5.43
|
16
in stock
|
Buy Now |
|
Rutronik
from US$7.91
|
0
in stock
|
Buy Now |
|
Buerklin
from US$12.20
|
0
in stock
|
Buy Now |
|
Sager
from US$6.76
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$5.33
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$10.47
|
0
in stock
|
Buy Now |
| Buy Now |
| Fuse Holder Type | Cartridge In Line Fuse Holder |
|---|---|
| Fuse Current | 20A |
| Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG |
| Holder Terminals | Wire Leaded |
| No. of Fuses | 1Fuses |
| In-Line Cartridge Fuse Holder, 20A, 600V | Newark Electronics |
| IN-LINE HOLDER,3AB/AG RED WIRE | TTI Americas |
| Fuse holder | TME |
| FUSEHOLDER 3AB/AG 600V 20A | RS Americas |
| 150HV Series 600 V 20 A Wire Leads Heavy Duty In-line Holder for 3AB/AG | Future Electronics |
| INLINE Holder 6.3x32 with cable | Rutronik |
| Leitungs-Sicherungshalter, 6,3 x 32 mm, 20 A, 600 V, In-Line-Montage, 01500603Z | Buerklin |
Where can I find additional details, specifications and documents for a 01500603Z?
Additional datasheets, footprints and schematics for 01500603Z are listed on our Part Details page. You can also find images and similar parts to 01500603Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01500603Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01500603Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01500603Z fall under?
The 01500603Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01500603Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01500603Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01500603Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01500603Z have stock available?
Authorised distributors including Newark Electronics, TTI Americas, TME, RS Americas and Future Electronics have stock available or on a lead time for 01500603Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01500603Z often in real-time on the comparison pages.
What if I can't find stock of 01500603Z?
You can fill out our help required form which you can use to request a quote for 01500603Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.