Status: | Unknown |
---|---|
Series: | POWR-GARD Series |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.60
|
468
in stock
|
Buy Now | |
TTI Europe
from US$3.79
|
13,600
in stock
|
Buy Now | |
RS Americas
from US$6.87
|
3,411
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
901
in stock
|
Buy Now | |
element14
from US$3.89
|
850
in stock
|
Buy Now | |
Farnell
from US$4.76
|
550
in stock
|
Buy Now | |
Chip One Stop
from US$2.58
|
298
in stock
|
Buy Now | |
CoreStaff
from US$4.08
|
228
in stock
|
Buy Now | |
Rutronik
from US$3.12
|
200
in stock
|
Buy Now | |
Future Electronics
from US$3.98
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.18
|
136
in stock
|
Buy Now |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 15A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | POWR-GARD Series |
Voltage Rating VAC | 500V |
Voltage Rating V DC | 125V |
SVHC | No SVHC (12-Jan-2017) |
FUSEHOLDER 15AMP 500V | TTI Europe |
Fuse Holder, In-Line,15A,500VAC/125VDC,8-in/18AWG Leads, UL94V-0,for 3AG/3AB Fuses | Littelfuse 01500322H | RS Americas |
Cartridge Fuse Holder, 15A, 500V | Newark Electronics |
CARTRIDGE FUSE HOLDER, 15A, 500V | element14 |
Fuseholder In-Line 15A 3AG/3AB 500Vac | RS |
INLINE Holder 6.3x32 with cable | Rutronik |
15 A 500 V Holder Type 1/4 in x 1 1/4 in Tin-plated brass Fuseholder | Future Electronics |
Fuse holder | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 01500322H?
Additional datasheets, footprints and schematics for 01500322H are listed on our Part Details page. You can also find images and similar parts to 01500322H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01500322H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01500322H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01500322H fall under?
The 01500322H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01500322H when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01500322H you can contact the distributor directly for product support, shipping queries etc.
Is the 01500322H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01500322H have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 01500322H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01500322H often in real-time on the comparison pages.
What if I can't find stock of 01500322H?
You can fill out our help required form which you can use to request a quote for 01500322H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.