Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Compliant |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.90
|
No stock
|
Buy Now | |
Farnell
from US$1.77
|
30,344
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
25,172
in stock
|
Buy Now | |
element14
from US$1.70
|
25,172
in stock
|
Buy Now | |
RS Americas
from US$3.09
|
22,082
in stock
|
Buy Now | |
Distrelec
from US$2.09
|
4,795
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
3,276
in stock
|
Buy Now | |
RS
from US$3.00
|
2,730
in stock
|
Buy Now | |
TTI Europe
from US$1.43
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$1.76
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.96
|
350
in stock
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | 150 Series |
Voltage Rating VAC | 350V |
RoHS Compliant | Yes |
In Line Fuse Holder, 2Ag/5X20Mm, 250V | Newark Electronics |
FUSEHOLDER, 5MMX20MM, WIRE LEADS | element14 |
Fuse Holder, In-Line, 2AG (5A) or 5x20mm (10A), 16AWG, Nylon Body, Brass Term. | Littelfuse 01500274Z | RS Americas |
Littelfuse Fuse Holder 5 x 20 mm / 2AG 350V 10A Red Polyamide | Distrelec |
Fuseholder In-Line 2AG 5x20mm Nylon Body | RS |
FUSEHOLDER 5AMP 32V | TTI Europe |
Fuse holder | Transfer Multisort Elektronik |
150 Series 10 A 350 V 11 mm Clip Brass Cartridge Fuse Holder | Future Electronics |
Where can I find additional details, specifications and documents for a 01500274Z?
Additional datasheets, footprints and schematics for 01500274Z are listed on our Part Details page. You can also find images and similar parts to 01500274Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01500274Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01500274Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01500274Z fall under?
The 01500274Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01500274Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01500274Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01500274Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01500274Z have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Distrelec have stock available or on a lead time for 01500274Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01500274Z often in real-time on the comparison pages.
What if I can't find stock of 01500274Z?
You can fill out our help required form which you can use to request a quote for 01500274Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.