Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$133.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$223.86
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$200.25
|
112
in stock
|
Buy Now | |
element14
from US$249.33
|
112
in stock
|
Buy Now | |
Farnell
from US$211.91
|
112
in stock
|
Buy Now | |
Distrelec
from US$228.89
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$133.90
|
11
in stock
|
Buy Now |
Smart Sensor, Analog, 1.8W, 24Vdc | Newark Electronics |
SMART SENSOR, ANALOG, 1.8W, 24VDC | element14 |
STEGO Climatic Sensor -40 ... 60°C 0 ... 100% 4 to 20mA | Distrelec |
Converter: temperature and humidity | Transfer Multisort Elektronik |
Smart Sensor CCS 014 DC 12-30 V 4 - 20ma | RS |
Where can I find additional details, specifications and documents for a 01420.2-00?
Additional datasheets, footprints and schematics for 01420.2-00 are listed on our Part Details page. You can also find images and similar parts to 01420.2-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01420.2-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01420.2-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01420.2-00 fall under?
The 01420.2-00 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01420.2-00 when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01420.2-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01420.2-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01420.2-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 01420.2-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01420.2-00 often in real-time on the comparison pages.
What if I can't find stock of 01420.2-00?
You can fill out our help required form which you can use to request a quote for 01420.2-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.