Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 13A |
Connector Colour | Black |
Connector Body Material | Rubber Body |
Voltage Rating VAC | 250V |
Product Range | - |
Approval Category | BS 1363/A |
Box Quantity | 1 |
Colour | Black |
Gender | Receptacle |
No. of Outlets | 2Outlets |
SOCKET, EXTENSION, 2WAY, RUBBER, BLACK | element14 |
Black 2 Gang 13A Rubberised Trailing Socket Rohs Compliant: Na |Pro Elec 0139-BK | Newark Electronics |
Where can I find additional details, specifications and documents for a 0139-BK?
Additional datasheets, footprints and schematics for 0139-BK are listed on our Part Details page. You can also find images and similar parts to 0139-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0139-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0139-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0139-BK fall under?
The 0139-BK is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 0139-BK when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0139-BK you can contact the distributor directly for product support, shipping queries etc.
Is the 0139-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0139-BK have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 0139-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0139-BK often in real-time on the comparison pages.
What if I can't find stock of 0139-BK?
You can fill out our help required form which you can use to request a quote for 0139-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.