Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.44
|
No stock
|
Buy Now |
No. of Outlets | 2Outlets |
---|---|
Outlet Type | UK |
Current Rating | 13A |
Supply Voltage V AC | 250V |
Plug Type | UK |
Cable Length | 5m |
Product Range | - |
Approval Category | BS 1363/A |
Cable Length - Imperial | 16ft |
Cable Length - Metric | 5m |
Colour | Orange |
Connector Type A | Mains Plug UK |
Connector Type B | Mains Socket UK x 2 |
Jacket Colour | Orange |
Voltage Rating VAC | 250V |
EXTENSION LEAD, 2WAY, ORANGE, 5M | Farnell |
Where can I find additional details, specifications and documents for a 0139-5M?
Additional datasheets, footprints and schematics for 0139-5M are listed on our Part Details page. You can also find images and similar parts to 0139-5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0139-5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0139-5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0139-5M fall under?
The 0139-5M is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 0139-5M when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0139-5M you can contact the distributor directly for product support, shipping queries etc.
Is the 0139-5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0139-5M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 0139-5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0139-5M often in real-time on the comparison pages.
What if I can't find stock of 0139-5M?
You can fill out our help required form which you can use to request a quote for 0139-5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.