Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Colour | Black |
Connector Type | DIN Audio |
DIN-plug according to DIN 45321, compatible with IEC 60130-9. For signal and low load currents up to 4 A.Uses:Building technology (heating regulation), automation technology (control), computer technology (PC plug-in cards).This text is machine translated. | Conrad |
DIN Plug, Straight, Shielded, Locking Catch, Metal, Bend Protection, Solder Term | Lumberg 0137 04 | RS Americas |
PLUG, FREE, DIN, CATCH, 4WAY | Farnell |
Where can I find additional details, specifications and documents for a 0137 04?
Additional datasheets, footprints and schematics for 0137 04 are listed on our Part Details page. You can also find images and similar parts to 0137 04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0137 04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0137 04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0137 04 fall under?
The 0137 04 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0137 04 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0137 04 you can contact the distributor directly for product support, shipping queries etc.
Is the 0137 04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0137 04 have stock available?
Authorised distributors including Conrad, RS Americas and Farnell have stock available or on a lead time for 0137 04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0137 04 often in real-time on the comparison pages.
What if I can't find stock of 0137 04?
You can fill out our help required form which you can use to request a quote for 0137 04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.