Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 14AWG |
Reel Length (Imperial) | 25ft |
Reel Length (Metric) | 7.62m |
Jacket Color | Black |
RoHS Compliant | Yes |
Unshld Flex Cable, 2Cond, 14Awg, 7.62M | Newark Electronics |
Where can I find additional details, specifications and documents for a 01358-35?
Additional datasheets, footprints and schematics for 01358-35 are listed on our Part Details page. You can also find images and similar parts to 01358-35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01358-35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01358-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01358-35 fall under?
The 01358-35 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 01358-35 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01358-35 you can contact the distributor directly for product support, shipping queries etc.
Is the 01358-35 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01358-35 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 01358-35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01358-35 often in real-time on the comparison pages.
What if I can't find stock of 01358-35?
You can fill out our help required form which you can use to request a quote for 01358-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.